Consolidated Electronic Wire & Cable Cross Linked Polyethylene, SAE Approved, Type SXL Wire 943

Description
Product Construction Conductor: 16 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE). Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-A Chrysler MS-5919 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved
Description
Product Construction Conductor: 16 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE). Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-A Chrysler MS-5919 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene, SAE Approved, Type SXL Wire - 943 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Cross Linked Polyethylene, SAE Approved, Type SXL Wire
943
Cross Linked Polyethylene, SAE Approved, Type SXL Wire 943
Product Construction Conductor: 16 AWG annealed stranded bare copper wire. Insulation: Color coded Cross-linked Polyethylene (XLPE). Characteristics: Temperature: -40°C to +125°C Voltage 60 Volts Ford ESB-MIL85-A Chrysler MS-5919 Applications: Automobile, boat, trailer point-to-point wiring Industry Approvals: SAE J-1128 approved

Product Construction
Conductor:

  • 16 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded Cross-linked Polyethylene (XLPE).
    Characteristics:
  • Temperature: -40°C to +125°C
  • Voltage 60 Volts
  • Ford ESB-MIL85-A
  • Chrysler MS-5919
    Applications:
  • Automobile, boat, trailer point-to-point wiring
    Industry Approvals:
  • SAE J-1128 approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 943
Product Name Cross Linked Polyethylene, SAE Approved, Type SXL Wire
Approvals UL Listing Mark
Rated Voltage 60 volts
Nominal Diameter 0.1180 inch (3 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Stranded Hookup Wire - AS 155-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 to 0.0340 inch (0.8890 to 0.8636 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details