Consolidated Electronic Wire & Cable 14 AWG Mil-W-16878/2 Type "C" Hook-Up Wire 9405

Description
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type "C" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type "C" 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type "C" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type "C" 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
14 AWG Mil-W-16878/2 Type
Franklin Park, IL, USA
14 AWG Mil-W-16878/2 Type "C" Hook-Up Wire
9405
14 AWG Mil-W-16878/2 Type "C" Hook-Up Wire 9405
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type "C" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type "C" 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/2, Type "C" color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/2, Type "C" 1000 volts
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9405
Product Name 14 AWG Mil-W-16878/2 Type "C" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.1170 inch (2.97 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 632 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
View Details
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details