Consolidated Electronic Wire & Cable 16 AWG Mil-W-16878/2 Type "C" Hook-Up Wire 9404

Description
Product Construction Conductor: 16 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type "C" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type C 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 16 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type "C" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type C 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
16 AWG Mil-W-16878/2 Type
Franklin Park, IL, USA
16 AWG Mil-W-16878/2 Type "C" Hook-Up Wire
9404
16 AWG Mil-W-16878/2 Type "C" Hook-Up Wire 9404
Product Construction Conductor: 16 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type "C" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type C 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 16 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/2, Type "C" color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/2, Type C 1000 volts
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9404
Product Name 16 AWG Mil-W-16878/2 Type "C" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0930 inch (2.36 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1157553001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details