Consolidated Electronic Wire & Cable 18 AWG Mil-W-16878/2 Type "C" Hook-Up Wire 9403

Description
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type C color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type C 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type C color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type C 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
18 AWG Mil-W-16878/2 Type
Franklin Park, IL, USA
18 AWG Mil-W-16878/2 Type "C" Hook-Up Wire
9403
18 AWG Mil-W-16878/2 Type "C" Hook-Up Wire 9403
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type C color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type C 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/2, Type C color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/2, Type C 1000 volts
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9403
Product Name 18 AWG Mil-W-16878/2 Type "C" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0840 inch (2.13 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details