Consolidated Electronic Wire & Cable 24 AWG Mil-W-16878/2 Type "C" Hook-Up Wire 9400

Description
Product Construction Conductor: 24 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type "C" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type "C" 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type "C" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type "C" 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
24 AWG Mil-W-16878/2 Type
Franklin Park, IL, USA
24 AWG Mil-W-16878/2 Type "C" Hook-Up Wire
9400
24 AWG Mil-W-16878/2 Type "C" Hook-Up Wire 9400
Product Construction Conductor: 24 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/2, Type "C" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/2, Type "C" 1000 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/2, Type "C" color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/2, Type "C" 1000 volts
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9400
Product Name 24 AWG Mil-W-16878/2 Type "C" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Extra Flexible PVC Lead Wire - NEF 16-66544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details