Consolidated Electronic Wire & Cable 14 AWG XLPE Mil-W-16878/14 Wire 938

Description
MIL-W-16878/14, 600 Volts, 125°C Product Construction Conductor: 14 AWG Stranded copper conductor per ASTM B-33 Insulation: Color coded XLPE Insulation Temperature 125°C Voltage: 600 volts Applications: Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Miltary : MIL-W-16878/14 Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
MIL-W-16878/14, 600 Volts, 125°C Product Construction Conductor: 14 AWG Stranded copper conductor per ASTM B-33 Insulation: Color coded XLPE Insulation Temperature 125°C Voltage: 600 volts Applications: Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Miltary : MIL-W-16878/14 Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
14 AWG XLPE Mil-W-16878/14 Wire - 938 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
14 AWG XLPE Mil-W-16878/14 Wire
938
14 AWG XLPE Mil-W-16878/14 Wire 938
MIL-W-16878/14, 600 Volts, 125°C Product Construction Conductor: 14 AWG Stranded copper conductor per ASTM B-33 Insulation: Color coded XLPE Insulation Temperature 125°C Voltage: 600 volts Applications: Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Miltary : MIL-W-16878/14 Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

MIL-W-16878/14, 600 Volts, 125°C
Product Construction
Conductor:

  • 14 AWG
  • Stranded copper conductor per ASTM B-33
    Insulation:
  • Color coded XLPE Insulation
    Temperature 125°C
    Voltage: 600 volts
    Applications:
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • Miltary : MIL-W-16878/14
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 938
Product Name 14 AWG XLPE Mil-W-16878/14 Wire
Approvals UL Listing Mark; Mil-W-16878/14
Rated Voltage 600 volts
Nominal Diameter 0.0880 inch (2.24 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 169965-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1853953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details