Consolidated Electronic Wire & Cable Irradiated PVC Consolidated IRR/PVC Hook Up Wire 937 UL

Description
UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts Product Construction Conductor: 26 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1430, CSA REW Color coded PVC insulation Temperature: 40°C to105°C Voltage: 300 V RMS, 600 Volts Peak Mil-W-16878/2 Type "C" Temperature : -50°C to 105°C Volts: 1000 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/2 Type "C" UL style 1430 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts Product Construction Conductor: 26 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1430, CSA REW Color coded PVC insulation Temperature: 40°C to105°C Voltage: 300 V RMS, 600 Volts Peak Mil-W-16878/2 Type "C" Temperature : -50°C to 105°C Volts: 1000 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/2 Type "C" UL style 1430 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Irradiated PVC Consolidated IRR/PVC Hook Up Wire - 937 UL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Irradiated PVC Consolidated IRR/PVC Hook Up Wire
937 UL
Irradiated PVC Consolidated IRR/PVC Hook Up Wire 937 UL
UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts Product Construction Conductor: 26 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1430, CSA REW Color coded PVC insulation Temperature: 40°C to105°C Voltage: 300 V RMS, 600 Volts Peak Mil-W-16878/2 Type "C" Temperature : -50°C to 105°C Volts: 1000 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/2 Type "C" UL style 1430 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts
Product Construction
Conductor:

  • 26 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • UL style 1430, CSA REW Color coded PVC insulation
    Temperature: 40°C to105°C
    Voltage: 300 V RMS, 600 Volts Peak
  • Mil-W-16878/2 Type "C"
    Temperature : -50°C to 105°C
    Volts: 1000 V
    Applications:
  • Appliance wiring
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • Mil-W-16878/2 Type "C"
  • UL style 1430
  • CSA - REW
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 937 UL
Product Name Irradiated PVC Consolidated IRR/PVC Hook Up Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; MIL-W-16878
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details