Consolidated Electronic Wire & Cable Irradiated PVC Consolidated IRR/PVC Hook Up Wire 936 UL

Description
UL style 3317, 300 volts working, 600 volts peak Product Construction Conductor: 12 AWG Stranded tinned conductor per ASTM B-33 Insulation: UL style 3317 CSA REW Color coded PVC insulation Temperature: 40°C to105°C Voltage: 300 V RMS, 600 Volts Peak Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 3317 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
UL style 3317, 300 volts working, 600 volts peak Product Construction Conductor: 12 AWG Stranded tinned conductor per ASTM B-33 Insulation: UL style 3317 CSA REW Color coded PVC insulation Temperature: 40°C to105°C Voltage: 300 V RMS, 600 Volts Peak Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 3317 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Irradiated PVC Consolidated IRR/PVC Hook Up Wire - 936 UL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Irradiated PVC Consolidated IRR/PVC Hook Up Wire
936 UL
Irradiated PVC Consolidated IRR/PVC Hook Up Wire 936 UL
UL style 3317, 300 volts working, 600 volts peak Product Construction Conductor: 12 AWG Stranded tinned conductor per ASTM B-33 Insulation: UL style 3317 CSA REW Color coded PVC insulation Temperature: 40°C to105°C Voltage: 300 V RMS, 600 Volts Peak Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 3317 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

UL style 3317, 300 volts working, 600 volts peak
Product Construction
Conductor:

  • 12 AWG
  • Stranded tinned conductor per ASTM B-33
    Insulation:
  • UL style 3317 CSA REW Color coded PVC insulation
    Temperature: 40°C to105°C
    Voltage: 300 V RMS, 600 Volts Peak
    Applications:
    Appliance wiring
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL style 3317
  • CSA - REW
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 936 UL
Product Name Irradiated PVC Consolidated IRR/PVC Hook Up Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; MIL-W-16878
Rated Voltage 600 volts
Nominal Diameter 0.1240 inch (3.15 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details
Stranded Hookup Wire - AS999-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details