Consolidated Electronic Wire & Cable 18 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire 9323

Description
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
18 AWG Mil-W-16878/17 Type
Franklin Park, IL, USA
18 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire
9323
18 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire 9323
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket
    Temperature: -50°C to +115°C
    Voltage Rating:
  • Mil-W-16878/17, Type B/Nylon 600 volts
    Applications:
    Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9323
Product Name 18 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0750 inch (1.9 mm)
Rated Temperature -50 to 115 C (-58 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CZ 1209 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details