Consolidated Electronic Wire & Cable Irradiated PVC Consolidated IRR/PVC Hook Up Wire 932 UL

Description
UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts Product Construction Conductor: 22 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1430 CSA REW Color coded PVC insulation Temperature: 40°C to105°C Voltage: 300 V RMS, 600 Volts Peak Mil-W-16878/2 Type "C" Temperature : -50°C to 105°C Volts: 1000 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/2 Type "C" UL style 1430 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts Product Construction Conductor: 22 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1430 CSA REW Color coded PVC insulation Temperature: 40°C to105°C Voltage: 300 V RMS, 600 Volts Peak Mil-W-16878/2 Type "C" Temperature : -50°C to 105°C Volts: 1000 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/2 Type "C" UL style 1430 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Irradiated PVC Consolidated IRR/PVC Hook Up Wire - 932 UL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Irradiated PVC Consolidated IRR/PVC Hook Up Wire
932 UL
Irradiated PVC Consolidated IRR/PVC Hook Up Wire 932 UL
UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts Product Construction Conductor: 22 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1430 CSA REW Color coded PVC insulation Temperature: 40°C to105°C Voltage: 300 V RMS, 600 Volts Peak Mil-W-16878/2 Type "C" Temperature : -50°C to 105°C Volts: 1000 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/2 Type "C" UL style 1430 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts
Product Construction
Conductor:

  • 22 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • UL style 1430 CSA REW Color coded PVC insulation
    Temperature: 40°C to105°C
    Voltage: 300 V RMS, 600 Volts Peak
  • Mil-W-16878/2 Type "C"
    Temperature : -50°C to 105°C
    Volts: 1000 V
    Applications:
  • Appliance wiring
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • Mil-W-16878/2 Type "C"
  • UL style 1430
  • CSA - REW
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 932 UL
Product Name Irradiated PVC Consolidated IRR/PVC Hook Up Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; MIL-W-16878
Rated Voltage 600 volts
Nominal Diameter 0.0640 inch (1.63 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature Electrode Wire - AS 169-33 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Primary Wire - 0147473001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 1 mm² (0.0016 in²)
View Details