Consolidated Electronic Wire & Cable 22 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire 9319

Description
Product Construction Conductor: 22 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
22 AWG Mil-W-16878/17 Type
Franklin Park, IL, USA
22 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire
9319
22 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire 9319
Product Construction Conductor: 22 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket Temperature: -50°C to +115°C Voltage Rating: Mil-W-16878/17, Type B/Nylon 600 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/17, Type B/Nylon color coded PVC insulation with 0.003" clear nylon jacket
    Temperature: -50°C to +115°C
    Voltage Rating:
  • Mil-W-16878/17, Type B/Nylon 600 volts
    Applications:
    Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9319
Product Name 22 AWG Mil-W-16878/17 Type "B/N" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0570 inch (1.45 mm)
Rated Temperature -50 to 115 C (-58 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 34-1646 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details