Consolidated Electronic Wire & Cable 14 AWG Mil-W-16878/1 Type "B" Hook-Up Wire 9314

Description
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
14 AWG Mil-W-16878/1 Type
Franklin Park, IL, USA
14 AWG Mil-W-16878/1 Type "B" Hook-Up Wire
9314
14 AWG Mil-W-16878/1 Type "B" Hook-Up Wire 9314
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 14 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/1, Type "B" color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/1, Type "B" 600 volts
    Applications:
  • Pont to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9314
Product Name 14 AWG Mil-W-16878/1 Type "B" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0900 inch (2.29 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 765-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 0933213002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 14 AWG
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details