Consolidated Electronic Wire & Cable 18 AWG Mil-W-16878/1 Type "B" Hook-Up Wire 9310

Description
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
18 AWG Mil-W-16878/1 Type
Franklin Park, IL, USA
18 AWG Mil-W-16878/1 Type "B" Hook-Up Wire
9310
18 AWG Mil-W-16878/1 Type "B" Hook-Up Wire 9310
Product Construction Conductor: 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont to point wiring Internal wiring of meters, panels, electrical and electronic equipment Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG annealed stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Mil-W-16878/1, Type "B" color coded PVC Insulation
    Temperature -50°C to +105°C
    Voltage Rating:
  • Mil-W-16878/1, Type "B" 600 volts
    Applications:
  • Pont to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9310
Product Name 18 AWG Mil-W-16878/1 Type "B" Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0690 inch (1.75 mm)
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 120236-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details