Consolidated Electronic Wire & Cable Irradiated PVC Consolidated IRR/PVC Hook Up Wire 931 UL

Description
UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts Product Construction Conductor: 24 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1430 CSA REW Voltage: 300 V RMS, 600 Volts Peak MIL-W-16878/2 Type "C" Temperature : -50°C to 105°C Volts: 1000 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/2 Type "C" UL style 1430 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts Product Construction Conductor: 24 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1430 CSA REW Voltage: 300 V RMS, 600 Volts Peak MIL-W-16878/2 Type "C" Temperature : -50°C to 105°C Volts: 1000 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/2 Type "C" UL style 1430 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Irradiated PVC Consolidated IRR/PVC Hook Up Wire - 931 UL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Irradiated PVC Consolidated IRR/PVC Hook Up Wire
931 UL
Irradiated PVC Consolidated IRR/PVC Hook Up Wire 931 UL
UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts Product Construction Conductor: 24 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1430 CSA REW Voltage: 300 V RMS, 600 Volts Peak MIL-W-16878/2 Type "C" Temperature : -50°C to 105°C Volts: 1000 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: Mil-W-16878/2 Type "C" UL style 1430 CSA - REW Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

UL Style 1430, 300 volts working, 600 volts peak MIL-W-16878 type C 1000 volts
Product Construction
Conductor:

  • 24 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • UL style 1430 CSA REW Voltage: 300 V RMS, 600 Volts Peak
  • MIL-W-16878/2 Type "C"
    Temperature : -50°C to 105°C
    Volts: 1000 V
    Applications:
  • Appliance wiring
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • Mil-W-16878/2 Type "C"
  • UL style 1430
  • CSA - REW
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 931 UL
Product Name Irradiated PVC Consolidated IRR/PVC Hook Up Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; MIL-W-16878
Rated Voltage 600 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Electrode Wire - AS 765-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details