Consolidated Electronic Wire & Cable 12 AWG Mil-W-76D HW Hook-Up Wire 9105

Description
Product Construction Conductor: 12 AWG stranded tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D HW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 12 AWG stranded tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D HW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
12 AWG Mil-W-76D HW Hook-Up Wire - 9105 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
12 AWG Mil-W-76D HW Hook-Up Wire
9105
12 AWG Mil-W-76D HW Hook-Up Wire 9105
Product Construction Conductor: 12 AWG stranded tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D HW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 12 AWG stranded tinned copper wire conductor per ASTM B-33
    Insulation:
  • Color coded PVC insulation
    Temperature 40°C to +80°C
    Applications:
  • Point to point wiring
  • Printed circuit board wiring
  • Internal wiring of electronic equipment
    Industry Approvals:
  • MIL-W-76D HW
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9105
Product Name 12 AWG Mil-W-76D HW Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 2500 volts
Nominal Diameter 0.1910 inch (4.85 mm)
Rated Temperature 40 to 80 C (104 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0059393001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details