Consolidated Electronic Wire & Cable Kynar Insulated Wire UL Style 1423 905

Description
Product Construction Conductor: 22 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.
Description
Product Construction Conductor: 22 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.

Suppliers

Company
Product
Description
Supplier Links
Kynar Insulated Wire UL Style 1423 - 905 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Kynar Insulated Wire UL Style 1423
905
Kynar Insulated Wire UL Style 1423 905
Product Construction Conductor: 22 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.

Product Construction
Conductor:

  • 22 AWG solid silver plated copper conductor OFHC
    Insulation:
  • (900 series) color coded kynar insulation
    Temperature -40°C to +125°C
    Applications
  • Point to point wiring
  • Printed circuit board wiring
    Industry Approvals
  • UL Style 1423
    Packaging
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
    Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 905
Product Name Kynar Insulated Wire UL Style 1423
Approvals UL Listing Mark
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 173925-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1853981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details