Consolidated Electronic Wire & Cable Kynar Insulated Wire UL Style 1423 904

Description
Product Construction Conductor: 24 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.
Description
Product Construction Conductor: 24 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.

Suppliers

Company
Product
Description
Supplier Links
Kynar Insulated Wire UL Style 1423 - 904 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Kynar Insulated Wire UL Style 1423
904
Kynar Insulated Wire UL Style 1423 904
Product Construction Conductor: 24 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.

Product Construction
Conductor:

  • 24 AWG solid silver plated copper conductor OFHC
    Insulation:
  • (900 series) color coded kynar insulation
    Temperature -40°C to +125°C
    Applications
  • Point to point wiring
  • Printed circuit board wiring
    Industry Approvals
  • UL Style 1423
    Packaging
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
    Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 904
Product Name Kynar Insulated Wire UL Style 1423
Approvals UL Listing Mark
Nominal Diameter 0.0300 inch (0.7620 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 179719-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details