Consolidated Electronic Wire & Cable Kynar Insulated Wire UL Style 1423 902

Description
Product Construction Conductor: 28 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.
Description
Product Construction Conductor: 28 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.

Suppliers

Company
Product
Description
Supplier Links
Kynar Insulated Wire UL Style 1423 - 902 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Kynar Insulated Wire UL Style 1423
902
Kynar Insulated Wire UL Style 1423 902
Product Construction Conductor: 28 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.

Product Construction
Conductor:

  • 28 AWG solid silver plated copper conductor OFHC
    Insulation:
  • (900 series) color coded kynar insulation
    Temperature -40°C to +125°C
    Applications
  • Point to point wiring
  • Printed circuit board wiring
    Industry Approvals
  • UL Style 1423
    Packaging
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
    Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 902
Product Name Kynar Insulated Wire UL Style 1423
Approvals UL Listing Mark
Nominal Diameter 0.0230 inch (0.5842 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0680693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Wire Conductor Bare Copper
North American 17 AWG
View Details
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details