Consolidated Electronic Wire & Cable 20 AWG Mil-W-76D MW Hook-Up Wire 9011

Description
Product Construction Conductor: 20 AWG solid tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D MW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG solid tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D MW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
20 AWG Mil-W-76D MW Hook-Up Wire - 9011 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
20 AWG Mil-W-76D MW Hook-Up Wire
9011
20 AWG Mil-W-76D MW Hook-Up Wire 9011
Product Construction Conductor: 20 AWG solid tinned copper wire conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature 40°C to +80°C Applications: Point to point wiring Printed circuit board wiring Internal wiring of electronic equipment Industry Approvals: MIL-W-76D MW Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG solid tinned copper wire conductor per ASTM B-33
    Insulation:
  • Color coded PVC insulation
    Temperature 40°C to +80°C
    Applications:
  • Point to point wiring
  • Printed circuit board wiring
  • Internal wiring of electronic equipment
    Industry Approvals:
  • MIL-W-76D MW
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 9011
Product Name 20 AWG Mil-W-76D MW Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0660 inch (1.68 mm)
Rated Temperature 40 to 80 C (104 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details