Consolidated Electronic Wire & Cable Kynar Insulated Wire UL Style 1423 901

Description
Product Construction Conductor: 30 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.
Description
Product Construction Conductor: 30 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.

Suppliers

Company
Product
Description
Supplier Links
Kynar Insulated Wire UL Style 1423 - 901 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Kynar Insulated Wire UL Style 1423
901
Kynar Insulated Wire UL Style 1423 901
Product Construction Conductor: 30 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.

Product Construction
Conductor:

  • 30 AWG solid silver plated copper conductor OFHC
    Insulation:
  • (900 series) color coded kynar insulation
    Temperature -40°C to +125°C
    Applications
  • Point to point wiring
  • Printed circuit board wiring
    Industry Approvals
  • UL Style 1423
    Packaging
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
    Note: KYNAR® (PVDF Polyvinylidene Fluoride) is a trademark of Pennwalt Corp.
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 901
Product Name Kynar Insulated Wire UL Style 1423
Approvals UL Listing Mark
Nominal Diameter 0.0200 inch (0.5080 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 34-1646 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 133990-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Aluminum
View Details
2 suppliers
Hook Up Wire - 1113147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0882 inch (2.24 mm)
Wire Insulation Polyamide
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details