Consolidated Electronic Wire & Cable UL Style 1061 VW-1 899

Description
Product Construction Conductor: 16 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals UL style 1061 CSA-SR PVC FT1 OSHA acceptable Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 16 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals UL style 1061 CSA-SR PVC FT1 OSHA acceptable Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
UL Style 1061 VW-1 - 899 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
UL Style 1061 VW-1
899
UL Style 1061 VW-1 899
Product Construction Conductor: 16 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals UL style 1061 CSA-SR PVC FT1 OSHA acceptable Packaging 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 16 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • Color coded semi rigid PVC
    Temperature -40°C to +80°C
  • Voltage Rating: 300 volts
    Applications
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals
  • UL style 1061
  • CSA-SR PVC FT1
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 899
Product Name UL Style 1061 VW-1
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0760 inch (1.93 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Ultra-Flexible PVC Lead Wire - NUF 29-5146 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1736018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2047 inch (5.2 mm)
Wire Insulation Polyethylene
Wire Conductor Copper
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details