Consolidated Electronic Wire & Cable 12 AWG UL Style 1015 VW-1 892

Description
Product Construction Conductor: 12 AWG Stranded tinned copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 12 AWG Stranded tinned copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
12 AWG UL Style 1015 VW-1 - 892 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
12 AWG UL Style 1015 VW-1
892
12 AWG UL Style 1015 VW-1 892
Product Construction Conductor: 12 AWG Stranded tinned copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 12 AWG
  • Stranded tinned copper wire conductor per ASTM B-33
    Insulation:
    UL style 1015 Color coded PVC insulation
  • Temperature -40°C to +105°C
  • Voltage: 600 Volts
    Applications:
  • Appliance wiring
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL style 1015
  • CSA - TEW 105°C
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 892
Product Name 12 AWG UL Style 1015 VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1600 inch (4.06 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Extra Flexible PVC Lead Wire - NEF 18-41344 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details