Consolidated Electronic Wire & Cable 14 AWG UL Style 1015 VW-1 891

Description
Product Construction Conductor: 14 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 14 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
14 AWG UL Style 1015 VW-1 - 891 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
14 AWG UL Style 1015 VW-1
891
14 AWG UL Style 1015 VW-1 891
Product Construction Conductor: 14 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1015 CSA - TEW 105°C Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 14 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation: UL style 1015 Color coded PVC insulation
  • Temperature -40°C to +105°C
  • Voltage: 600 Volts
  • Applications:
  • Appliance wiring
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL style 1015
  • CSA - TEW 105°C
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 891
Product Name 14 AWG UL Style 1015 VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1410 inch (3.58 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details