Consolidated Electronic Wire & Cable 26 AWG Style 1061 VW-1 886

Description
Product Construction Conductor: 26 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1061 CSA-SR PVC FT1 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 26 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1061 CSA-SR PVC FT1 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
26 AWG Style 1061 VW-1 - 886 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
26 AWG Style 1061 VW-1
886
26 AWG Style 1061 VW-1 886
Product Construction Conductor: 26 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: Color coded semi rigid PVC Temperature -40°C to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1061 CSA-SR PVC FT1 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 26 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • Color coded semi rigid PVC
    Temperature -40°C to +80°C
  • Voltage Rating: 300 volts
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL style 1061
  • CSA-SR PVC FT1
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 886
Product Name 26 AWG Style 1061 VW-1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Electrode Wire - AS 826-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Conductor Pure Silver
North American 30 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details