Consolidated Electronic Wire & Cable 18 AWG Style 1011 VW-1 80°C 300 Volts CSA FT1 Wire 868

Description
Product Construction Conductor: 18 AWG Stranded bare copper conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature -40°C to +80°C Voltage Rating 600 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1011 CSA - TR64 Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG Stranded bare copper conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature -40°C to +80°C Voltage Rating 600 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1011 CSA - TR64 Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
18 AWG Style 1011 VW-1 80°C 300 Volts CSA FT1 Wire - 868 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
18 AWG Style 1011 VW-1 80°C 300 Volts CSA FT1 Wire
868
18 AWG Style 1011 VW-1 80°C 300 Volts CSA FT1 Wire 868
Product Construction Conductor: 18 AWG Stranded bare copper conductor per ASTM B-33 Insulation: Color coded PVC insulation Temperature -40°C to +80°C Voltage Rating 600 V Applications: Appliance wiring Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL style 1011 CSA - TR64 Passes UL VW-1 flame test OSHA acceptable Packaging: 1000 ft spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG
  • Stranded bare copper conductor per ASTM B-33
    Insulation:
  • Color coded PVC insulation
    Temperature -40°C to +80°C
  • Voltage Rating 600 V
    Applications:
  • Appliance wiring
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL style 1011
  • CSA - TR64
  • Passes UL VW-1 flame test
  • OSHA acceptable
    Packaging:
  • 1000 ft spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 868
Product Name 18 AWG Style 1011 VW-1 80°C 300 Volts CSA FT1 Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1050 inch (2.67 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details