Consolidated Electronic Wire & Cable 10 AWG Style 1007/1569 VW-1 827

Description
Product Construction Conductor: 10 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40°C to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 10 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40°C to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
10 AWG Style 1007/1569 VW-1 - 827 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
10 AWG Style 1007/1569 VW-1
827
10 AWG Style 1007/1569 VW-1 827
Product Construction Conductor: 10 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40°C to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 10 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • (UL 1007) color coded PVC
    Temperature -40°C to +80°C
  • (UL 1569) color coded PVC
    Temperature -40°C to + 105°C
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL Style 1007
  • UL style 1569
  • CSA-TR-64
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 827
Product Name 10 AWG Style 1007/1569 VW-1
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.1570 inch (3.99 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details