Consolidated Electronic Wire & Cable 22 AWG Hook-Up Wire 821

Description
Product Construction 22 AWG Hook Up Wire Conductor: 22 AWG Stranded Tinned Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction 22 AWG Hook Up Wire Conductor: 22 AWG Stranded Tinned Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
22 AWG Hook-Up Wire - 821 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
22 AWG Hook-Up Wire
821
22 AWG Hook-Up Wire 821
Product Construction 22 AWG Hook Up Wire Conductor: 22 AWG Stranded Tinned Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
22 AWG Hook Up Wire
Conductor:
22 AWG Stranded Tinned Copper wire conductor per ASTM B-33
Insulation:
Color coded PVC
Temperature -40° to +80°C
Voltage Rating: 300 volts
Applications:
Point to point wiring
Internal wiring of meters, panels, electrical and electronic equipment
Industry Approvals:
UL Style 1007
CSA-TR-64
OSHA acceptable
Packaging:
1000 ft. spools
100 ft. spools
Also available on bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 821
Product Name 22 AWG Hook-Up Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441289 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details