Consolidated Electronic Wire & Cable 22 AWG Style 1007 / 1569 818

Description
Product Construction Conductor: 22 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
22 AWG Style 1007 / 1569 - 818 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
22 AWG Style 1007 / 1569
818
22 AWG Style 1007 / 1569 818
Product Construction Conductor: 22 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • (UL 1007) color coded PVC
    Temperature -40° to +80°C
  • (UL 1569) color coded PVC
    Temperature -40°C to + 105°C
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL Style 1007
  • UL style 1569
  • CSA-TR-64
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 818
Product Name 22 AWG Style 1007 / 1569
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Extra Flexib;e PVC Lead Wire - NEF 24-10544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details