Consolidated Electronic Wire & Cable 16 AWG Hook-Up Wire 816

Description
Product Construction 16 AWG Hook Up Wire Conductor: 16 AWG Stranded Tinned Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction 16 AWG Hook Up Wire Conductor: 16 AWG Stranded Tinned Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
16 AWG Hook-Up Wire - 816 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
16 AWG Hook-Up Wire
816
16 AWG Hook-Up Wire 816
Product Construction 16 AWG Hook Up Wire Conductor: 16 AWG Stranded Tinned Copper wire conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
16 AWG Hook Up Wire
Conductor:
16 AWG Stranded Tinned Copper wire conductor per ASTM B-33
Insulation:
Color coded PVC
Temperature -40° to +80°C
Voltage Rating: 300 volts
Applications:
Point to point wiring
Internal wiring of meters, panels, electrical and electronic equipment
Industry Approvals:
UL Style 1007
CSA-TR-64
OSHA acceptable
Packaging:
1000 ft. spools
100 ft. spools
Also available on bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 816
Product Name 16 AWG Hook-Up Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0920 inch (2.34 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
Hook Up Wire - 1113144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0528 inch (1.34 mm)
Wire Insulation Polyamide
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details