Consolidated Electronic Wire & Cable 26 AWG Style 1007 / 1569 815

Description
Product Construction Conductor: 26 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 26 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
26 AWG Style 1007 / 1569 - 815 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
26 AWG Style 1007 / 1569
815
26 AWG Style 1007 / 1569 815
Product Construction Conductor: 26 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 26 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • (UL 1007) color coded PVC
    Temperature -40° to +80°C
  • (UL 1569) color coded PVC
    Temperature -40°C to + 105°C
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL Style 1007
  • UL style 1569
  • CSA-TR-64
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 815
Product Name 26 AWG Style 1007 / 1569
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 766-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1225877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details