Consolidated Electronic Wire & Cable 28 AWG Style 1007 / 1569 814

Description
Product Construction Conductor: 28 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 28 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
28 AWG Style 1007 / 1569 - 814 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
28 AWG Style 1007 / 1569
814
28 AWG Style 1007 / 1569 814
Product Construction Conductor: 28 AWG Stranded tinned copper conductor per ASTM B-33 Insulation: (UL 1007) color coded PVC Temperature -40° to +80°C (UL 1569) color coded PVC Temperature -40°C to + 105°C Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 UL style 1569 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 28 AWG
  • Stranded tinned copper conductor per ASTM B-33
    Insulation:
  • (UL 1007) color coded PVC
    Temperature -40° to +80°C
  • (UL 1569) color coded PVC
    Temperature -40°C to + 105°C
    Applications:
  • Point to point wiring
  • Internal wiring of meters, panels, electrical and electronic equipment
    Industry Approvals:
  • UL Style 1007
  • UL style 1569
  • CSA-TR-64
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 814
Product Name 28 AWG Style 1007 / 1569
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1083843001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 29-5146 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature 90 C (194 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details