Consolidated Electronic Wire & Cable 20 AWG Hook-Up Wire 811

Description
Product Construction 20 AWG Hook Up Wire Conductor: 20 AWG Solid tinned copper conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction 20 AWG Hook Up Wire Conductor: 20 AWG Solid tinned copper conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
20 AWG Hook-Up Wire - 811 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
20 AWG Hook-Up Wire
811
20 AWG Hook-Up Wire 811
Product Construction 20 AWG Hook Up Wire Conductor: 20 AWG Solid tinned copper conductor per ASTM B-33 Insulation: Color coded PVC Temperature -40° to +80°C Voltage Rating: 300 volts Applications: Point to point wiring Internal wiring of meters, panels, electrical and electronic equipment Industry Approvals: UL Style 1007 CSA-TR-64 OSHA acceptable Packaging: 1000 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
20 AWG Hook Up Wire
Conductor:
20 AWG Solid tinned copper conductor per ASTM B-33
Insulation:
Color coded PVC
Temperature -40° to +80°C
Voltage Rating: 300 volts
Applications:
Point to point wiring
Internal wiring of meters, panels, electrical and electronic equipment
Industry Approvals:
UL Style 1007
CSA-TR-64
OSHA acceptable
Packaging:
1000 ft. spools
100 ft. spools
Also available on bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 811
Product Name 20 AWG Hook-Up Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0640 inch (1.63 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Primary Wire - 0589223001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2 mm² (0.0031 in²)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details