Consolidated Electronic Wire & Cable Automotive Primary Hook-Up Wire 4030

Description
Product Construction Conductor: 10 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring. Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved
Description
Product Construction Conductor: 10 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring. Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved

Suppliers

Company
Product
Description
Supplier Links
Automotive Primary Hook-Up Wire - 4030 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Automotive Primary Hook-Up Wire
4030
Automotive Primary Hook-Up Wire 4030
Product Construction Conductor: 10 AWG annealed stranded bare copper wire. Insulation: Color coded PVC Temperature -40°C to +85°C for GPT 105°C available as special build for GPT Applications: Automobile, boat, trailer point-to-point wiring. Automotive Primary Hook-Up Wire Industry Approvals: SAE J-1128 approved

Product Construction
Conductor:

  • 10 AWG annealed stranded bare copper wire.
    Insulation:
  • Color coded PVC
  • Temperature -40°C to +85°C for GPT
  • 105°C available as special build for GPT
    Applications:
  • Automobile, boat, trailer point-to-point wiring.
  • Automotive Primary Hook-Up Wire Industry Approvals:
  • SAE J-1128 approved
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 4030
Product Name Automotive Primary Hook-Up Wire
Approvals UL Listing Mark
Rated Voltage 50 volts
Nominal Diameter 0.1750 inch (4.44 mm)
Rated Temperature 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 048907-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 20 AWG
View Details
Hook Up Wire - 1805946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details