Consolidated Electronic Wire & Cable Irradiated Cross-linked Polyethylene (XLPE) Wire 3173-16

Description
Product Construction Conductor: 16 AWG annealed stranded tinned copper wire Insulation: Color coded Irradiated Cross-linked Polyethylene (XLPE) Temperature; -55°C to +125°C Voltage: 600 Volts Applications: High temperature internal wiring of electrical and electronic equipment Industry Approvals: UL Style 3173 CSA CL 1251
Description
Product Construction Conductor: 16 AWG annealed stranded tinned copper wire Insulation: Color coded Irradiated Cross-linked Polyethylene (XLPE) Temperature; -55°C to +125°C Voltage: 600 Volts Applications: High temperature internal wiring of electrical and electronic equipment Industry Approvals: UL Style 3173 CSA CL 1251

Suppliers

Company
Product
Description
Supplier Links
Irradiated Cross-linked Polyethylene (XLPE) Wire - 3173-16 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Irradiated Cross-linked Polyethylene (XLPE) Wire
3173-16
Irradiated Cross-linked Polyethylene (XLPE) Wire 3173-16
Product Construction Conductor: 16 AWG annealed stranded tinned copper wire Insulation: Color coded Irradiated Cross-linked Polyethylene (XLPE) Temperature; -55°C to +125°C Voltage: 600 Volts Applications: High temperature internal wiring of electrical and electronic equipment Industry Approvals: UL Style 3173 CSA CL 1251

Product Construction
Conductor:

  • 16 AWG annealed stranded tinned copper wire
    Insulation:
  • Color coded Irradiated Cross-linked Polyethylene (XLPE)
  • Temperature; -55°C to +125°C
  • Voltage: 600 Volts
    Applications:
  • High temperature internal wiring of electrical and electronic equipment
    Industry Approvals:
  • UL Style 3173
  • CSA CL 1251
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Hookup Wires
Product Number 3173-16
Product Name Irradiated Cross-linked Polyethylene (XLPE) Wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1230 inch (3.12 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details
Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details