Consolidated Bearings Company, Ltd. Bearing HK-2520

Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, DRAWN CUP, 1.26 INCH OUTER DIAMETER, 1 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, DRAWN CUP, 1.26 INCH OUTER DIAMETER, 1 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 67952978 - Radwell International
Willingboro, NJ, United States
Bearing
67952978
Bearing 67952978
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, DRAWN CUP, 1.26 INCH OUTER DIAMETER, 1 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROLLER BEARING, NEEDLE, DRAWN CUP, 1.26 INCH OUTER DIAMETER, 1 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 67952978
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details