Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
CONQUER ELECTRONICS CO., LTD.
UBF-A 15A 420V -- FUSES
Conquer Electronics Co., Ltd.
Fuses
UBF-A 15A 420V
Description
Plugin,5.9x21mm Disposable fuses ROHS
ODG (Origin Data Global)
Done
Description
Plugin,5.9x21mm Disposable fuses ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Fuses
UBF-A 15A 420V
Fuses
UBF-A 15A 420V
Plugin,5.9x21mm Disposable fuses ROHS
Plugin,5.9x21mm Disposable fuses ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Fuses
Product Number
UBF-A 15A 420V
Product Name
Fuses
Approvals / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-11
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.7500 amps
View Details
4
suppliers
Interpower
International Fuse Time Lag 500mA
81412361
Specs
Fuse Material
Glass; Glass
Features
Time Lag
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
Sensata Technologies
Circuit Protection Fuse
IALN2-1REC4-31805-1
Specs
Mounting
Panel Mount
Approvals / Standards
RoHS
View Details
KOA Speer Electronics, Inc.
CCF1N Anti-Surge Chip Fuses
Specs
Fuse Material
Ceramic
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
RoHS
View Details