SMD FUSE, 1.25A, 250V, SLOW BLOW
FUSE BRD MNT 1.25A 250VAC/VDC
SMD FUSE, 1.25A, 250V, SLOW BLOW
| DigiKey | |
|---|---|
| Product Category | Fuses |
| Product Number | 4598-SEJ1.25A250VDKR-ND |
| Product Name | Fuses |
| Fuse Type | PC Board |