Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands.
With decades of product and service leadership in surface and subsurface mining, Phillips 66 has the experience and support you need to operate at peak efficiency.
| Phillips 66 Lubricants | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Name | Mining Engine Oil |
| Type / Function | Lubricant |
| Composition / Chemistry | Petroleum or Mineral Oil |
| Grade / Approvals | SAE 10W-30, SAE 15W-40 |
| Applications | Mining |
| Kinematic Viscosity | 82.0 to 117.0 cSt (8.83E-4 to 0.0013 ft²/sec) |