12MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
12MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
12MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | CW422TR-ND | XM-1-012.0M |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm | |
| Load Capacitance | 16 pF | 16 pF |