Connor-Winfield Corporation (The) Oscillators TJ6F-024.576M

Description
24.576MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 222-TJ6F-024.576MCT-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

24.576MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 222-TJ6F-024.576MDKR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

24.576MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 222-TJ6F-024.576MTR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

24.576MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 222-TJ6F-024.576MCT-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - SN74LVC1404DCTR - ODG (Origin Data Global)
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillators - 1735873 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CS82C5496 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details