Connor-Winfield Corporation (The) Oscillators TJ5F-038.88M

Description
38.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
38.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 222-TJ5F-038.88MCT-ND - DigiKey
Thief River Falls, MN, United States
38.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

38.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 222-TJ5F-038.88MTR-ND - DigiKey
Thief River Falls, MN, United States
38.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

38.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 222-TJ5F-038.88MDKR-ND - DigiKey
Thief River Falls, MN, United States
38.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

38.88MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 222-TJ5F-038.88MCT-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details