100MHz VCTCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
100MHz VCTCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
100MHz VCTCXO LVCMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Win Source Part Number: 1351689-TB524-100.0M
Category: Crystals, Oscillators, Resonators - Oscillators
Series: TB
Type: VCTCXO
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 250
Frequency: 100 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±1ppm
Current - Supply (Max): 12mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 10-SMD, No Lead
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Connor Winfield
XTAL OSC VCTCXO 100.0000MHZ LVCM
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | CW810-6-ND | 1351689-TB524-100.0M | TB524-100.0M |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | VCTCXO | TCXO; VCTCXO | TCXO; VCTCXO; VCTCXO |
| Package / Form Factor | Surface Mount; 10-SMD, No Lead | 10-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 1 ppm | 1 ppm |