Connor-Winfield Corporation (The) Oscillators T200F-010.0M

Description
10MHz TCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet
Description
10MHz TCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CW906TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW906TR-ND
Oscillators CW906TR-ND
10MHz TCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet
Oscillators - CW906CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW906CT-ND
Oscillators CW906CT-ND
10MHz TCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet
Oscillators - CW906DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW906DKR-ND
Oscillators CW906DKR-ND
10MHz TCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number CW906TR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1921640P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
Oscillator Crystal - 510ACA155M520AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers