Win Source Part Number: 1269746-SCG2500-77.7
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tube
Frequency - Max: 77.76MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 14-SMD Module
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Connor Winfield
Other Names: SCG2500 77.76M,CW640,SCG2500
IC OSC CLK GEN 77.76MHZ OUT SMD Product overview: SCG2500-77.76M from Connor Winfield is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 77.76MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 77.76MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SCG2500-77.76M can be used for catalog matching and distributor lookup.
Clock Generator IC 77.76MHz 1 14-SMD Module
IC OSC CLK GEN 77.76MHZ OUT SMD
IC OSC CLK GEN 77.76MHZ OUT SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269746-SCG2500-77.76M | 728-SCG2500-77.76M | SCG2500-77.76M | SCG2500-77.76M | SCG2500-77.76M |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | SMD 77.76MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; 14-SMD Module | Tube | Surface Mount; 14-SMD Module | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |