Connor-Winfield Corporation (The) Crystals, Oscillators, Resonators - Oscillators P222-125.0M

Description
Manufacturer: Connor Winfield Win Source Part Number: 1328148-P222-125.0M Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Strip Type: XO (Standard) Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 25 Mounting: Surface Mount Frequency: 125 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 90mA Current - Supply (Disable) (Max): 30µA Voltage - Supply: 2.5V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 77 Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: P222 125.0M,P222125.0M,CW 615 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Connor Winfield Win Source Part Number: 1328148-P222-125.0M Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Strip Type: XO (Standard) Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 25 Mounting: Surface Mount Frequency: 125 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 90mA Current - Supply (Disable) (Max): 30µA Voltage - Supply: 2.5V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 77 Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: P222 125.0M,P222125.0M,CW 615 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1328148-P222-125.0M - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328148-P222-125.0M
Crystals, Oscillators, Resonators - Oscillators 1328148-P222-125.0M
Manufacturer: Connor Winfield Win Source Part Number: 1328148-P222-125.0M Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Strip Type: XO (Standard) Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 25 Mounting: Surface Mount Frequency: 125 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 90mA Current - Supply (Disable) (Max): 30µA Voltage - Supply: 2.5V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 77 Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: P222 125.0M,P222125.0M,CW 615 RoHS Status: ROHS3 Compliant

Manufacturer: Connor Winfield
Win Source Part Number: 1328148-P222-125.0M
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Strip
Type: XO (Standard)
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 25
Mounting: Surface Mount
Frequency: 125 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±50ppm
Current - Supply (Max): 90mA
Current - Supply (Disable) (Max): 30µA
Voltage - Supply: 2.5V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 77
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: P222 125.0M,P222125.0M,CW615
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Oscillators - CW615-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW615-ND
Oscillators CW615-ND
125MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators P222-125.0M
XTAL OSC XO 125.0000MHZ LVPECL

XTAL OSC XO 125.0000MHZ LVPECL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1328148-P222-125.0M CW615-ND P222-125.0M
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 125 MHz 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-1000C-319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - NA556D - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers