Win Source Part Number: 1338776-M200F-040.0M
Category: Crystals, Oscillators, Resonators - Oscillators
Series: M200
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 250
Frequency: 40 MHz
Output: LVCMOS
Frequency Stability: ±200ppb
Current - Supply (Max): 3.3mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Connor Winfield
40MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead
40MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead
40MHz TCXO LVCMOS Oscillator 3.3V 8-SMD, No Lead
XTAL OSC TCXO 40.0000MHZ LVCMOS
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1338776-M200F-040.0M | CW890CT-ND | M200F-040.0M |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillators |
| Oscillator Type | TCXO; TCXO | TCXO | TCXO; TCXO |
| Package / Form Factor | 8-SMD, No Lead | Surface Mount; 8-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 40 MHz | 40 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |