Connor-Winfield Corporation (The) Crystals, Oscillators, Resonators - Oscillators DV75C-040.0M

Description
Win Source Part Number: 1337607-DV75C-040.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75C Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 40 MHz Output: LVCMOS Frequency Stability: ±280ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield
Request a Quote Datasheet
Description
Win Source Part Number: 1337607-DV75C-040.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75C Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 40 MHz Output: LVCMOS Frequency Stability: ±280ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1337607-DV75C-040.0M - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1337607-DV75C-040.0M
Crystals, Oscillators, Resonators - Oscillators 1337607-DV75C-040.0M
Win Source Part Number: 1337607-DV75C-040.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75C Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 40 MHz Output: LVCMOS Frequency Stability: ±280ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield

Win Source Part Number: 1337607-DV75C-040.0M
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DV75C
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 250
Frequency: 40 MHz
Output: LVCMOS
Frequency Stability: ±280ppb
Current - Supply (Max): 6mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Connor Winfield

Buy Now Datasheet
Oscillators - CW886TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW886TR-ND
Oscillators CW886TR-ND
40MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

40MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CW886DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW886DKR-ND
Oscillators CW886DKR-ND
40MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

40MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CW886CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW886CT-ND
Oscillators CW886CT-ND
40MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

40MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1337607-DV75C-040.0M CW886TR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type TCXO; TCXO TCXO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-250-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers