Connor-Winfield Corporation (The) Crystals, Oscillators, Resonators - Oscillators DV75C-020.0M

Description
Win Source Part Number: 1339104-DV75C-020.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75C Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 20 MHz Output: LVCMOS Frequency Stability: ±280ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield
Request a Quote Datasheet
Description
Win Source Part Number: 1339104-DV75C-020.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75C Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 20 MHz Output: LVCMOS Frequency Stability: ±280ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1339104-DV75C-020.0M - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1339104-DV75C-020.0M
Crystals, Oscillators, Resonators - Oscillators 1339104-DV75C-020.0M
Win Source Part Number: 1339104-DV75C-020.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75C Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 20 MHz Output: LVCMOS Frequency Stability: ±280ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield

Win Source Part Number: 1339104-DV75C-020.0M
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DV75C
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 250
Frequency: 20 MHz
Output: LVCMOS
Frequency Stability: ±280ppb
Current - Supply (Max): 6mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Connor Winfield

Buy Now Datasheet
Oscillators - CW748TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW748TR-ND
Oscillators CW748TR-ND
20MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

20MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CW748CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW748CT-ND
Oscillators CW748CT-ND
20MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

20MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CW748DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW748DKR-ND
Oscillators CW748DKR-ND
20MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

20MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1339104-DV75C-020.0M CW748TR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type TCXO; TCXO TCXO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 20 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT9375AI-02P1-3310-125.000000ETR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details