Connor-Winfield Corporation (The) Crystals, Oscillators, Resonators - Oscillators DV75C-010.0M

Description
Win Source Part Number: 1349202-DV75C-010.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75C Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 10 MHz Output: LVCMOS Frequency Stability: ±280ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield
Request a Quote Datasheet
Description
Win Source Part Number: 1349202-DV75C-010.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75C Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 10 MHz Output: LVCMOS Frequency Stability: ±280ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1349202-DV75C-010.0M - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1349202-DV75C-010.0M
Crystals, Oscillators, Resonators - Oscillators 1349202-DV75C-010.0M
Win Source Part Number: 1349202-DV75C-010.0M Category: Crystals, Oscillators, Resonators - Oscillators Series: DV75C Type: TCXO Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.094" (2.40mm) Standard Package: 250 Frequency: 10 MHz Output: LVCMOS Frequency Stability: ±280ppb Current - Supply (Max): 6mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Connor Winfield

Win Source Part Number: 1349202-DV75C-010.0M
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DV75C
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 250
Frequency: 10 MHz
Output: LVCMOS
Frequency Stability: ±280ppb
Current - Supply (Max): 6mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Connor Winfield

Buy Now Datasheet
Oscillators - CW750DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW750DKR-ND
Oscillators CW750DKR-ND
10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CW750TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW750TR-ND
Oscillators CW750TR-ND
10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CW750CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW750CT-ND
Oscillators CW750CT-ND
10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

10MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators DV75C-010.0M
XTAL OSC TCXO 10.0000MHZ LVCMOS

XTAL OSC TCXO 10.0000MHZ LVCMOS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1349202-DV75C-010.0M CW750DKR-ND DV75C-010.0M
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type TCXO; TCXO TCXO TCXO; TCXO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 10 MHz 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3961-080-AU-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Programmable Timers and Oscillators - CY2X014LXI311T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details