Connor-Winfield Corporation (The) Oscillators DOCSC022F-030.72M

Description
30.72MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
30.72MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CW936DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW936DKR-ND
Oscillators CW936DKR-ND
30.72MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

30.72MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillators - CW936TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW936TR-ND
Oscillators CW936TR-ND
30.72MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

30.72MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillators - CW936CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CW936CT-ND
Oscillators CW936CT-ND
30.72MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

30.72MHz OCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
XTAL OSC OCXO 30.7200MHZ LVCMOS

XTAL OSC OCXO 30.7200MHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number CW936DKR-ND DOCSC022F-030.72M
Product Name Oscillators Oscillators
Oscillator Type OCXO OCXO; OCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details